Capital Lighting, Inc. Exterior -Hanging 657012

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.25 Bulb Type: Type A Qty: 1 Wattage: 200 Finish: Satin Red Product Name: One Light Warehouse/Cord Hung UPC: 842639010377 Category: Warehouse/Cord Hung Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.25 Bulb Type: Type A Qty: 1 Wattage: 200 Finish: Satin Red Product Name: One Light Warehouse/Cord Hung UPC: 842639010377 Category: Warehouse/Cord Hung Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Exterior -Hanging - 657012 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Hanging
657012
Exterior -Hanging 657012
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.25 Bulb Type: Type A Qty: 1 Wattage: 200 Finish: Satin Red Product Name: One Light Warehouse/Cord Hung UPC: 842639010377 Category: Warehouse/Cord Hung Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.25
Bulb
Type: Type A
Qty: 1
Wattage: 200
Finish: Satin Red
Product Name: One Light Warehouse/Cord Hung
UPC: 842639010377
Category: Warehouse/Cord Hung
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657012
Product Name Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details