PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 18.20
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: English Bronze
Weight: 17.88
Product Name: 52`` Ceiling Fan with Light Wall Control
UPC: 822920230585
Category: Ceiling Fan
Glass: Cream Frosted
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Special feature: RMT006 included
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Walnut
Electricity Use: 48
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 70/High - 165
Optional Control: WLC400 - 3-Speed Fan, Reversing & Up/Down Light Dimming Control
Reverse Air: Yes
Airflow Efficienty: 5016
Airflow Efficienty: 104.5
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 656985 |
| Product Name | 52-417-3WA-13 Fans-Ceiling Fans |