Capital Lighting, Inc. 1-1555-9-122 Mid. Chandeliers-Candle 656971

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Gold Dust Weight: 19.36 Product Name: Nine Light Transitional Chandelier UPC: 822920231247 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Gold Dust Weight: 19.36 Product Name: Nine Light Transitional Chandelier UPC: 822920231247 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-1555-9-122 Mid. Chandeliers-Candle - 656971 - Capital Lighting, Inc.
Columbus, OH, USA
1-1555-9-122 Mid. Chandeliers-Candle
656971
1-1555-9-122 Mid. Chandeliers-Candle 656971
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Gold Dust Weight: 19.36 Product Name: Nine Light Transitional Chandelier UPC: 822920231247 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 31.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Gold Dust
Weight: 19.36
Product Name: Nine Light Transitional Chandelier
UPC: 822920231247
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656971
Product Name 1-1555-9-122 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details