Capital Lighting, Inc. 1-2012-8-05 Mid. Chandeliers-Candle 656970

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oiled Copper Weight: 35.42 Product Name: Eight Light Transitional Chandelier UPC: 822920232213 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oiled Copper Weight: 35.42 Product Name: Eight Light Transitional Chandelier UPC: 822920232213 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-2012-8-05 Mid. Chandeliers-Candle - 656970 - Capital Lighting, Inc.
Columbus, OH, USA
1-2012-8-05 Mid. Chandeliers-Candle
656970
1-2012-8-05 Mid. Chandeliers-Candle 656970
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oiled Copper Weight: 35.42 Product Name: Eight Light Transitional Chandelier UPC: 822920232213 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Oiled Copper
Weight: 35.42
Product Name: Eight Light Transitional Chandelier
UPC: 822920232213
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656970
Product Name 1-2012-8-05 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details