Capital Lighting, Inc. 1-6720-3-213 Mid. Chandeliers-Glass Up 656969

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.88 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze with Gold Weight: 17.51 Product Name: Three Light Traditional Chandelier UPC: 822920232275 Category: Chandelier Glass: Clear Water Glass w/Amber Chimney Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.88 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze with Gold Weight: 17.51 Product Name: Three Light Traditional Chandelier UPC: 822920232275 Category: Chandelier Glass: Clear Water Glass w/Amber Chimney Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-6720-3-213 Mid. Chandeliers-Glass Up - 656969 - Capital Lighting, Inc.
Columbus, OH, USA
1-6720-3-213 Mid. Chandeliers-Glass Up
656969
1-6720-3-213 Mid. Chandeliers-Glass Up 656969
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.88 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze with Gold Weight: 17.51 Product Name: Three Light Traditional Chandelier UPC: 822920232275 Category: Chandelier Glass: Clear Water Glass w/Amber Chimney Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 28.88
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: English Bronze with Gold
Weight: 17.51
Product Name: Three Light Traditional Chandelier
UPC: 822920232275
Category: Chandelier
Glass: Clear Water Glass w/Amber Chimney
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656969
Product Name 1-6720-3-213 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details