Capital Lighting, Inc. 1-3531-6-128 Mid. Chandeliers-Glass Up 656949

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oxidized Silver Weight: 21.45 Product Name: Six Light Chandelier UPC: 822920231476 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oxidized Silver Weight: 21.45 Product Name: Six Light Chandelier UPC: 822920231476 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
1-3531-6-128 Mid. Chandeliers-Glass Up - 656949 - Capital Lighting, Inc.
Columbus, OH, USA
1-3531-6-128 Mid. Chandeliers-Glass Up
656949
1-3531-6-128 Mid. Chandeliers-Glass Up 656949
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oxidized Silver Weight: 21.45 Product Name: Six Light Chandelier UPC: 822920231476 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 27.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Oxidized Silver
Weight: 21.45
Product Name: Six Light Chandelier
UPC: 822920231476
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656949
Product Name 1-3531-6-128 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details