Capital Lighting, Inc. 1-4431-5-285 Mid. Chandeliers-Candle 656947

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Nickel Weight: 17.27 Product Name: Five Light Chandelier UPC: 822920231582 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Nickel Weight: 17.27 Product Name: Five Light Chandelier UPC: 822920231582 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-4431-5-285 Mid. Chandeliers-Candle - 656947 - Capital Lighting, Inc.
Columbus, OH, USA
1-4431-5-285 Mid. Chandeliers-Candle
656947
1-4431-5-285 Mid. Chandeliers-Candle 656947
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Nickel Weight: 17.27 Product Name: Five Light Chandelier UPC: 822920231582 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 25.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique Nickel
Weight: 17.27
Product Name: Five Light Chandelier
UPC: 822920231582
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656947
Product Name 1-4431-5-285 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details