Capital Lighting, Inc. 1-4434-8-285 Mid. Chandeliers-Candle 656944

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 29.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Nickel Weight: 25.82 Product Name: Eight Light Chandelier UPC: 822920231599 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 29.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Nickel Weight: 25.82 Product Name: Eight Light Chandelier UPC: 822920231599 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-4434-8-285 Mid. Chandeliers-Candle - 656944 - Capital Lighting, Inc.
Columbus, OH, USA
1-4434-8-285 Mid. Chandeliers-Candle
656944
1-4434-8-285 Mid. Chandeliers-Candle 656944
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 29.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Nickel Weight: 25.82 Product Name: Eight Light Chandelier UPC: 822920231599 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 29.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Antique Nickel
Weight: 25.82
Product Name: Eight Light Chandelier
UPC: 822920231599
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656944
Product Name 1-4434-8-285 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details