Capital Lighting, Inc. 3-1552-4-122 Foyer/Hall Lanterns-Open Frame 656939

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gold Dust Weight: 10.12 Product Name: Four Light Transitional Foyer Light UPC: 822920231223 Category: Entry Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gold Dust Weight: 10.12 Product Name: Four Light Transitional Foyer Light UPC: 822920231223 Category: Entry Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
3-1552-4-122 Foyer/Hall Lanterns-Open Frame - 656939 - Capital Lighting, Inc.
Columbus, OH, USA
3-1552-4-122 Foyer/Hall Lanterns-Open Frame
656939
3-1552-4-122 Foyer/Hall Lanterns-Open Frame 656939
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gold Dust Weight: 10.12 Product Name: Four Light Transitional Foyer Light UPC: 822920231223 Category: Entry Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 25.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Gold Dust
Weight: 10.12
Product Name: Four Light Transitional Foyer Light
UPC: 822920231223
Category: Entry
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656939
Product Name 3-1552-4-122 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details