Capital Lighting, Inc. 3-6984-3-17 Mid. Chandeliers-Glass Up 656933

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Black Weight: 21.56 Product Name: Three Light Foyer UPC: 822920232022 Category: Entry Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Black Weight: 21.56 Product Name: Three Light Foyer UPC: 822920232022 Category: Entry Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
3-6984-3-17 Mid. Chandeliers-Glass Up - 656933 - Capital Lighting, Inc.
Columbus, OH, USA
3-6984-3-17 Mid. Chandeliers-Glass Up
656933
3-6984-3-17 Mid. Chandeliers-Glass Up 656933
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Black Weight: 21.56 Product Name: Three Light Foyer UPC: 822920232022 Category: Entry Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Forged Black
Weight: 21.56
Product Name: Three Light Foyer
UPC: 822920232022
Category: Entry
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656933
Product Name 3-6984-3-17 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details