Capital Lighting, Inc. 5-3551-25 Exterior -Hanging 656930

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Slate Weight: 22.8 Product Name: Three Light Hanging Lantern UPC: 822920231032 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Slate Weight: 22.8 Product Name: Three Light Hanging Lantern UPC: 822920231032 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-3551-25 Exterior -Hanging - 656930 - Capital Lighting, Inc.
Columbus, OH, USA
5-3551-25 Exterior -Hanging
656930
5-3551-25 Exterior -Hanging 656930
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Slate Weight: 22.8 Product Name: Three Light Hanging Lantern UPC: 822920231032 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 26.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Slate
Weight: 22.8
Product Name: Three Light Hanging Lantern
UPC: 822920231032
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656930
Product Name 5-3551-25 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details