Capital Lighting, Inc. 9-6541-1-187 Sconces-Single Candle 656928

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.50 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Pewter Weight: 3.85 Product Name: One Light Sconce UPC: 822920231469 Category: Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.50 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Pewter Weight: 3.85 Product Name: One Light Sconce UPC: 822920231469 Category: Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
9-6541-1-187 Sconces-Single Candle - 656928 - Capital Lighting, Inc.
Columbus, OH, USA
9-6541-1-187 Sconces-Single Candle
656928
9-6541-1-187 Sconces-Single Candle 656928
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.50 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Pewter Weight: 3.85 Product Name: One Light Sconce UPC: 822920231469 Category: Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 17.50
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Pewter
Weight: 3.85
Product Name: One Light Sconce
UPC: 822920231469
Category: Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656928
Product Name 9-6541-1-187 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details