Capital Lighting, Inc. 9-6541-1-13 Sconces-Single Candle 656925

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.50 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Weight: 3.85 Product Name: One Light Sconce UPC: 822920231421 Category: Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.50 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Weight: 3.85 Product Name: One Light Sconce UPC: 822920231421 Category: Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
9-6541-1-13 Sconces-Single Candle - 656925 - Capital Lighting, Inc.
Columbus, OH, USA
9-6541-1-13 Sconces-Single Candle
656925
9-6541-1-13 Sconces-Single Candle 656925
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.50 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Weight: 3.85 Product Name: One Light Sconce UPC: 822920231421 Category: Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 17.50
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: English Bronze
Weight: 3.85
Product Name: One Light Sconce
UPC: 822920231421
Category: Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656925
Product Name 9-6541-1-13 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details