Capital Lighting, Inc. 9-1554-3-122 Sconces-Triple Candle 656924

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Extension: 5.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Dust Weight: 13.64 Product Name: Three Light Sconce UPC: 822920231292 Category: Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Extension: 5.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Dust Weight: 13.64 Product Name: Three Light Sconce UPC: 822920231292 Category: Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
9-1554-3-122 Sconces-Triple Candle - 656924 - Capital Lighting, Inc.
Columbus, OH, USA
9-1554-3-122 Sconces-Triple Candle
656924
9-1554-3-122 Sconces-Triple Candle 656924
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Extension: 5.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Dust Weight: 13.64 Product Name: Three Light Sconce UPC: 822920231292 Category: Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.50
Extension: 5.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gold Dust
Weight: 13.64
Product Name: Three Light Sconce
UPC: 822920231292
Category: Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656924
Product Name 9-1554-3-122 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details