Capital Lighting, Inc. 7-3538-1-128 Mini Pendants-Drum Shades 656915

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxidized Silver Weight: 3.92 Product Name: One Light Mini Pendant UPC: 822920231520 Category: Mini Pendants Glass: Penshell Shade Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxidized Silver Weight: 3.92 Product Name: One Light Mini Pendant UPC: 822920231520 Category: Mini Pendants Glass: Penshell Shade Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
7-3538-1-128 Mini Pendants-Drum Shades - 656915 - Capital Lighting, Inc.
Columbus, OH, USA
7-3538-1-128 Mini Pendants-Drum Shades
656915
7-3538-1-128 Mini Pendants-Drum Shades 656915
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxidized Silver Weight: 3.92 Product Name: One Light Mini Pendant UPC: 822920231520 Category: Mini Pendants Glass: Penshell Shade Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 44.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oxidized Silver
Weight: 3.92
Product Name: One Light Mini Pendant
UPC: 822920231520
Category: Mini Pendants
Glass: Penshell Shade
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656915
Product Name 7-3538-1-128 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details