Capital Lighting, Inc. 7-1558-1-122 Mini Pendants-Rod 656910

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 48.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Dust Weight: 8.8 Product Name: One Light Mini Pendant UPC: 822920231254 Category: Mini Pendants Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 48.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Dust Weight: 8.8 Product Name: One Light Mini Pendant UPC: 822920231254 Category: Mini Pendants Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
7-1558-1-122 Mini Pendants-Rod - 656910 - Capital Lighting, Inc.
Columbus, OH, USA
7-1558-1-122 Mini Pendants-Rod
656910
7-1558-1-122 Mini Pendants-Rod 656910
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 48.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Dust Weight: 8.8 Product Name: One Light Mini Pendant UPC: 822920231254 Category: Mini Pendants Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 48.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gold Dust
Weight: 8.8
Product Name: One Light Mini Pendant
UPC: 822920231254
Category: Mini Pendants
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656910
Product Name 7-1558-1-122 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details