Capital Lighting, Inc. 8-1557-2-122 Bathroom Fixtures-Two Lights 656909

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gold Dust Weight: 11 Product Name: Two Light Bath Bar UPC: 822920231261 Category: Bath Lights Glass: White / Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gold Dust Weight: 11 Product Name: Two Light Bath Bar UPC: 822920231261 Category: Bath Lights Glass: White / Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
8-1557-2-122 Bathroom Fixtures-Two Lights - 656909 - Capital Lighting, Inc.
Columbus, OH, USA
8-1557-2-122 Bathroom Fixtures-Two Lights
656909
8-1557-2-122 Bathroom Fixtures-Two Lights 656909
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gold Dust Weight: 11 Product Name: Two Light Bath Bar UPC: 822920231261 Category: Bath Lights Glass: White / Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Gold Dust
Weight: 11
Product Name: Two Light Bath Bar
UPC: 822920231261
Category: Bath Lights
Glass: White / Clear
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656909
Product Name 8-1557-2-122 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details