Capital Lighting, Inc. 8-6542-4-13 Bathroom Fixtures-Four Lights 656908

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Weight: 10.89 Product Name: Four Light Bath Bar UPC: 822920231414 Category: Bath Lights Glass: White Frosted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Weight: 10.89 Product Name: Four Light Bath Bar UPC: 822920231414 Category: Bath Lights Glass: White Frosted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
8-6542-4-13 Bathroom Fixtures-Four Lights - 656908 - Capital Lighting, Inc.
Columbus, OH, USA
8-6542-4-13 Bathroom Fixtures-Four Lights
656908
8-6542-4-13 Bathroom Fixtures-Four Lights 656908
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Weight: 10.89 Product Name: Four Light Bath Bar UPC: 822920231414 Category: Bath Lights Glass: White Frosted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 10.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: English Bronze
Weight: 10.89
Product Name: Four Light Bath Bar
UPC: 822920231414
Category: Bath Lights
Glass: White Frosted
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656908
Product Name 8-6542-4-13 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details