Capital Lighting, Inc. 8-6542-2-13 Bathroom Fixtures-Two Lights 656901

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze Weight: 6.05 Product Name: Two Light Bath Bar UPC: 822920231391 Category: Bath Lights Glass: White Frosted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze Weight: 6.05 Product Name: Two Light Bath Bar UPC: 822920231391 Category: Bath Lights Glass: White Frosted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
8-6542-2-13 Bathroom Fixtures-Two Lights - 656901 - Capital Lighting, Inc.
Columbus, OH, USA
8-6542-2-13 Bathroom Fixtures-Two Lights
656901
8-6542-2-13 Bathroom Fixtures-Two Lights 656901
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze Weight: 6.05 Product Name: Two Light Bath Bar UPC: 822920231391 Category: Bath Lights Glass: White Frosted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: English Bronze
Weight: 6.05
Product Name: Two Light Bath Bar
UPC: 822920231391
Category: Bath Lights
Glass: White Frosted
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656901
Product Name 8-6542-2-13 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details