Capital Lighting, Inc. 8-6542-2-187 Bathroom Fixtures-Two Lights 656900

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Pewter Weight: 6.05 Product Name: Two Light Bath Bar UPC: 822920231438 Category: Bath Lights Glass: White Frosted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Pewter Weight: 6.05 Product Name: Two Light Bath Bar UPC: 822920231438 Category: Bath Lights Glass: White Frosted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
8-6542-2-187 Bathroom Fixtures-Two Lights - 656900 - Capital Lighting, Inc.
Columbus, OH, USA
8-6542-2-187 Bathroom Fixtures-Two Lights
656900
8-6542-2-187 Bathroom Fixtures-Two Lights 656900
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Pewter Weight: 6.05 Product Name: Two Light Bath Bar UPC: 822920231438 Category: Bath Lights Glass: White Frosted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Pewter
Weight: 6.05
Product Name: Two Light Bath Bar
UPC: 822920231438
Category: Bath Lights
Glass: White Frosted
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656900
Product Name 8-6542-2-187 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details