PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 22.40
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze
Weight: 20
Product Name: 52`` Ceiling Fan with Light
UPC: 822920223693
Category: Ceiling Fan
Glass: Cream Frosted
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 153x15
Manufacturer's Warranty: Limited 30 Year
Blade pitch: 12
Blade span: 52
Blade type: Walnut/Teak
Electricity Use: 71
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 59/High - 170
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5020
Airflow Efficienty: 70
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 656774 |
| Product Name | 52-CDC-5RV-13 Fans-Ceiling Fans |