PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 26.20
Bulb
Type: CFL
Qty: 3
Wattage: 40
Finish: English Bronze
Weight: 16
Product Name: 52`` Ceiling Fan with Light
UPC: 822920223433
Category: Ceiling Fan
Glass: Cream Marble
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 153x15
Manufacturer's Warranty: Limited 15 Year
Blade pitch: 12
Blade span: 52
Blade type: Walnut/Teak
Electricity Use: 63
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 60/High - 180
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4619
Airflow Efficienty: 72
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 656771 |
| Product Name | 52-ECM-5RV-13 Fans-Ceiling Fans |