Capital Lighting, Inc. FLG-009-56 Fans-Light Kits 656768

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: New Tortoise Shell Product Name: Three Light Ceiling Fan Light Kit UPC: 822920119965 Category: Fan Light Kits Glass: Carved Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: New Tortoise Shell Product Name: Three Light Ceiling Fan Light Kit UPC: 822920119965 Category: Fan Light Kits Glass: Carved Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
FLG-009-56 Fans-Light Kits - 656768 - Capital Lighting, Inc.
Columbus, OH, USA
FLG-009-56 Fans-Light Kits
656768
FLG-009-56 Fans-Light Kits 656768
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: New Tortoise Shell Product Name: Three Light Ceiling Fan Light Kit UPC: 822920119965 Category: Fan Light Kits Glass: Carved Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 4.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: New Tortoise Shell
Product Name: Three Light Ceiling Fan Light Kit
UPC: 822920119965
Category: Fan Light Kits
Glass: Carved Cream
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656768
Product Name FLG-009-56 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details