Capital Lighting, Inc. FL524-FB Fans-Light Kits 656762

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Flat Black Weight: 15.6 Product Name: Two Light Fan Light UPC: 822920223471 Category: Fan Light Glass: Satin White Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Flat Black Weight: 15.6 Product Name: Two Light Fan Light UPC: 822920223471 Category: Fan Light Glass: Satin White Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
FL524-FB Fans-Light Kits - 656762 - Capital Lighting, Inc.
Columbus, OH, USA
FL524-FB Fans-Light Kits
656762
FL524-FB Fans-Light Kits 656762
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Flat Black Weight: 15.6 Product Name: Two Light Fan Light UPC: 822920223471 Category: Fan Light Glass: Satin White Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 4.88
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Flat Black
Weight: 15.6
Product Name: Two Light Fan Light
UPC: 822920223471
Category: Fan Light
Glass: Satin White
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656762
Product Name FL524-FB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details