Capital Lighting, Inc. FLGC-850-WH Fans-Light Kits 656757

Description
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: White Product Name: Three Light Ceiling Fan Light Kit UPC: 822920230318 Category: Fan Light Kits Glass: White Carved Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: White Product Name: Three Light Ceiling Fan Light Kit UPC: 822920230318 Category: Fan Light Kits Glass: White Carved Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
FLGC-850-WH Fans-Light Kits - 656757 - Capital Lighting, Inc.
Columbus, OH, USA
FLGC-850-WH Fans-Light Kits
656757
FLGC-850-WH Fans-Light Kits 656757
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: White Product Name: Three Light Ceiling Fan Light Kit UPC: 822920230318 Category: Fan Light Kits Glass: White Carved Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: White
Product Name: Three Light Ceiling Fan Light Kit
UPC: 822920230318
Category: Fan Light Kits
Glass: White Carved Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656757
Product Name FLGC-850-WH Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details