Capital Lighting, Inc. KP-113-3-13 Pendants-Bowl Style 656753

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Weight: 11.88 Product Name: Three Light Pendant UPC: 822920203008 Category: Pendant Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Weight: 11.88 Product Name: Three Light Pendant UPC: 822920203008 Category: Pendant Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-113-3-13 Pendants-Bowl Style - 656753 - Capital Lighting, Inc.
Columbus, OH, USA
KP-113-3-13 Pendants-Bowl Style
656753
KP-113-3-13 Pendants-Bowl Style 656753
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Weight: 11.88 Product Name: Three Light Pendant UPC: 822920203008 Category: Pendant Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: English Bronze
Weight: 11.88
Product Name: Three Light Pendant
UPC: 822920203008
Category: Pendant
Glass: Cream Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656753
Product Name KP-113-3-13 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details