PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 21.06
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Brushed Pewter
Weight: 9.01
Product Name: 52`` Ceiling Fan with Light
UPC: 822920212062
Category: Ceiling Fan
Glass: White Scavo
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Walnut/Teak
Electricity Use: 65
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 55/High - 160
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5432
Airflow Efficienty: 83
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 656743 |
| Product Name | 52P-646-5RV-187 Fans-Ceiling Fans |