PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 26.20
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Satin Nickel
Weight: 19.1
Product Name: 52`` Ceiling Fan with Light
UPC: 822920223600
Category: Ceiling Fan
Glass: White Frosted
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 153x15
Manufacturer's Warranty: Limited 30 Year
Blade pitch: 12
Blade span: 52
Blade type: Walnut/Teak
Electricity Use: 68
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 60/High - 174
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5102
Airflow Efficienty: 75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 656742 |
| Product Name | 52-SGB-5RV-SN Fans-Ceiling Fans |