Capital Lighting, Inc. FLGC-850-CM Fans-Light Kits 656732

Description
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Cream Product Name: Three Light Ceiling Fan Light Kit UPC: 822920230325 Category: Fan Light Kits Glass: Cream Carved Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Cream Product Name: Three Light Ceiling Fan Light Kit UPC: 822920230325 Category: Fan Light Kits Glass: Cream Carved Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
FLGC-850-CM Fans-Light Kits - 656732 - Capital Lighting, Inc.
Columbus, OH, USA
FLGC-850-CM Fans-Light Kits
656732
FLGC-850-CM Fans-Light Kits 656732
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Cream Product Name: Three Light Ceiling Fan Light Kit UPC: 822920230325 Category: Fan Light Kits Glass: Cream Carved Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Cream
Product Name: Three Light Ceiling Fan Light Kit
UPC: 822920230325
Category: Fan Light Kits
Glass: Cream Carved Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656732
Product Name FLGC-850-CM Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details