Capital Lighting, Inc. 6-403-9-13 Flush Mounts-Bowl Style 656722

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Weight: 6.6 Product Name: Two Light Flush Mount UPC: 822920230059 Category: Flush Mount Glass: Cream Ribbed Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Weight: 6.6 Product Name: Two Light Flush Mount UPC: 822920230059 Category: Flush Mount Glass: Cream Ribbed Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6-403-9-13 Flush Mounts-Bowl Style - 656722 - Capital Lighting, Inc.
Columbus, OH, USA
6-403-9-13 Flush Mounts-Bowl Style
656722
6-403-9-13 Flush Mounts-Bowl Style 656722
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Weight: 6.6 Product Name: Two Light Flush Mount UPC: 822920230059 Category: Flush Mount Glass: Cream Ribbed Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: English Bronze
Weight: 6.6
Product Name: Two Light Flush Mount
UPC: 822920230059
Category: Flush Mount
Glass: Cream Ribbed
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656722
Product Name 6-403-9-13 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details