Capital Lighting, Inc. 6-400-7-13 Flush Mounts-Bowl Style 656720

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Weight: 8.4 Product Name: One Light Flush Mount UPC: 822920229992 Category: Flush Mount Glass: Cream Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Weight: 8.4 Product Name: One Light Flush Mount UPC: 822920229992 Category: Flush Mount Glass: Cream Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6-400-7-13 Flush Mounts-Bowl Style - 656720 - Capital Lighting, Inc.
Columbus, OH, USA
6-400-7-13 Flush Mounts-Bowl Style
656720
6-400-7-13 Flush Mounts-Bowl Style 656720
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Weight: 8.4 Product Name: One Light Flush Mount UPC: 822920229992 Category: Flush Mount Glass: Cream Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: English Bronze
Weight: 8.4
Product Name: One Light Flush Mount
UPC: 822920229992
Category: Flush Mount
Glass: Cream Ribbed
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656720
Product Name 6-400-7-13 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details