PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 17.00
Bulb
Finish: Horseshoe Black
Weight: 22.27
Product Name: 52`` Ceiling Fan
UPC: 822920230820
Category: Ceiling Fan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Walnut
Electricity Use: 67
Speeds: 3-Speed, RPM: Low - 64/High - 183
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4860
Airflow Efficienty: 71.9
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 656703 |
| Product Name | 52-083-5WA-24 Fans-Damp Location |