PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 14.00
Length 14.00
Extension: 10.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Gold
Weight: 4
Product Name: Two Light Sconce
UPC: 633779015090
Category: Sconce
Glass: Silk
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 656688 |
| Product Name | Sconces-Double Candle |
| Application | Residential |