Capital Lighting, Inc. Sconces-Double Candle 656680

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Length 14.00 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Two Light Sconce UPC: 633779015069 Category: Sconce Glass: Silk Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Length 14.00 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Two Light Sconce UPC: 633779015069 Category: Sconce Glass: Silk Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 656680 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
656680
Sconces-Double Candle 656680
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Length 14.00 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Two Light Sconce UPC: 633779015069 Category: Sconce Glass: Silk Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 14.00
Length 14.00
Extension: 10.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 4
Product Name: Two Light Sconce
UPC: 633779015069
Category: Sconce
Glass: Silk
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656680
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details