PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 11.00
Length 11.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Silver
Weight: 2
Product Name: Two Light Sconce
UPC: 633779014987
Category: Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 656611 |
| Product Name | Sconces-Double Candle |
| Application | Residential |