Capital Lighting, Inc. P5041-647B Sconces-Single Glass 656499

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Extension: 4.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Bronze Weight: 15.82 Product Name: One Light Bath UPC: 844349009818 Category: Bath Glass: Cased Etched Opal Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Extension: 4.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Bronze Weight: 15.82 Product Name: One Light Bath UPC: 844349009818 Category: Bath Glass: Cased Etched Opal Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
P5041-647B Sconces-Single Glass - 656499 - Capital Lighting, Inc.
Columbus, OH, USA
P5041-647B Sconces-Single Glass
656499
P5041-647B Sconces-Single Glass 656499
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Extension: 4.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Bronze Weight: 15.82 Product Name: One Light Bath UPC: 844349009818 Category: Bath Glass: Cased Etched Opal Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.50
Extension: 4.75
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 15.82
Product Name: One Light Bath
UPC: 844349009818
Category: Bath
Glass: Cased Etched Opal
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656499
Product Name P5041-647B Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details