Capital Lighting, Inc. P591-647 Semi-Flush Mts.-Bowl Style 656495

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 11.77 Product Name: Three Light Semi Flush UPC: 844349009726 Category: Semi Flush Glass: White Frosted Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 11.77 Product Name: Three Light Semi Flush UPC: 844349009726 Category: Semi Flush Glass: White Frosted Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
P591-647 Semi-Flush Mts.-Bowl Style - 656495 - Capital Lighting, Inc.
Columbus, OH, USA
P591-647 Semi-Flush Mts.-Bowl Style
656495
P591-647 Semi-Flush Mts.-Bowl Style 656495
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 11.77 Product Name: Three Light Semi Flush UPC: 844349009726 Category: Semi Flush Glass: White Frosted Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 11.77
Product Name: Three Light Semi Flush
UPC: 844349009726
Category: Semi Flush
Glass: White Frosted
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656495
Product Name P591-647 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details