Capital Lighting, Inc. P5888-613 Bathroom Fixtures-Five+Lights 656492

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 5.25 Extension: 4.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Nickel Weight: 19.11 Product Name: Eight Light Bath Category: Bath Glass: Mitered
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 5.25 Extension: 4.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Nickel Weight: 19.11 Product Name: Eight Light Bath Category: Bath Glass: Mitered

Suppliers

Company
Product
Description
Supplier Links
P5888-613 Bathroom Fixtures-Five+Lights - 656492 - Capital Lighting, Inc.
Columbus, OH, USA
P5888-613 Bathroom Fixtures-Five+Lights
656492
P5888-613 Bathroom Fixtures-Five+Lights 656492
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 5.25 Extension: 4.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Nickel Weight: 19.11 Product Name: Eight Light Bath Category: Bath Glass: Mitered

PRODUCT DETAILS / SPECS
Width/Dia: 37.25
Height: 5.25
Extension: 4.25
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Nickel
Weight: 19.11
Product Name: Eight Light Bath
Category: Bath
Glass: Mitered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656492
Product Name P5888-613 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details