Capital Lighting, Inc. P515-084-PL Sconces-Pocket 656491

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Extension: 4 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Nickel Weight: 7.12 Product Name: Two Light Wall Sconce UPC: 844349005742 Category: Wall Sconce Glass: White Linen Shade Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Extension: 4 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Nickel Weight: 7.12 Product Name: Two Light Wall Sconce UPC: 844349005742 Category: Wall Sconce Glass: White Linen Shade Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
P515-084-PL Sconces-Pocket - 656491 - Capital Lighting, Inc.
Columbus, OH, USA
P515-084-PL Sconces-Pocket
656491
P515-084-PL Sconces-Pocket 656491
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Extension: 4 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Nickel Weight: 7.12 Product Name: Two Light Wall Sconce UPC: 844349005742 Category: Wall Sconce Glass: White Linen Shade Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.00
Extension: 4
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Nickel
Weight: 7.12
Product Name: Two Light Wall Sconce
UPC: 844349005742
Category: Wall Sconce
Glass: White Linen Shade
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656491
Product Name P515-084-PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details