Capital Lighting, Inc. P593-647 Pendants-Bowl Style 656479

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Weight: 38.06 Product Name: Six Light Pendant UPC: 844349009740 Category: Pendant Glass: White Frosted Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Weight: 38.06 Product Name: Six Light Pendant UPC: 844349009740 Category: Pendant Glass: White Frosted Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
P593-647 Pendants-Bowl Style - 656479 - Capital Lighting, Inc.
Columbus, OH, USA
P593-647 Pendants-Bowl Style
656479
P593-647 Pendants-Bowl Style 656479
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Weight: 38.06 Product Name: Six Light Pendant UPC: 844349009740 Category: Pendant Glass: White Frosted Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 26.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Bronze
Weight: 38.06
Product Name: Six Light Pendant
UPC: 844349009740
Category: Pendant
Glass: White Frosted
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656479
Product Name P593-647 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details