Capital Lighting, Inc. P9451-2-077 Mini Pendants-Cable 656478

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 9.25 Bulb Type: Par 16 Qty: 1 Wattage: 50 Finish: Chrome Weight: 2.32 Product Name: One Light Pendant UPC: 844349009863 Category: Pendant Glass: Metal Shade Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 9.25 Bulb Type: Par 16 Qty: 1 Wattage: 50 Finish: Chrome Weight: 2.32 Product Name: One Light Pendant UPC: 844349009863 Category: Pendant Glass: Metal Shade Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
P9451-2-077 Mini Pendants-Cable - 656478 - Capital Lighting, Inc.
Columbus, OH, USA
P9451-2-077 Mini Pendants-Cable
656478
P9451-2-077 Mini Pendants-Cable 656478
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 9.25 Bulb Type: Par 16 Qty: 1 Wattage: 50 Finish: Chrome Weight: 2.32 Product Name: One Light Pendant UPC: 844349009863 Category: Pendant Glass: Metal Shade Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 9.25
Bulb
Type: Par 16
Qty: 1
Wattage: 50
Finish: Chrome
Weight: 2.32
Product Name: One Light Pendant
UPC: 844349009863
Category: Pendant
Glass: Metal Shade
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656478
Product Name P9451-2-077 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details