Capital Lighting, Inc. P5981-077 Sconces-Pocket 656477

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 4 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Chrome Weight: 3.3 Product Name: One Light Bath UPC: 844349009757 Category: Bath Glass: Silk Screen Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 4 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Chrome Weight: 3.3 Product Name: One Light Bath UPC: 844349009757 Category: Bath Glass: Silk Screen Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
P5981-077 Sconces-Pocket - 656477 - Capital Lighting, Inc.
Columbus, OH, USA
P5981-077 Sconces-Pocket
656477
P5981-077 Sconces-Pocket 656477
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 4 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Chrome Weight: 3.3 Product Name: One Light Bath UPC: 844349009757 Category: Bath Glass: Silk Screen Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 4
Bulb
Type: Xenon
Qty: 1
Wattage: 50
Finish: Chrome
Weight: 3.3
Product Name: One Light Bath
UPC: 844349009757
Category: Bath
Glass: Silk Screen
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656477
Product Name P5981-077 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details