Capital Lighting, Inc. P5982-077 Bathroom Fixtures-Two Lights 656474

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.25 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 50 Finish: Chrome Weight: 3.96 Product Name: Two Light Bath UPC: 844349009764 Category: Bath Glass: Silk Screen Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.25 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 50 Finish: Chrome Weight: 3.96 Product Name: Two Light Bath UPC: 844349009764 Category: Bath Glass: Silk Screen Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
P5982-077 Bathroom Fixtures-Two Lights - 656474 - Capital Lighting, Inc.
Columbus, OH, USA
P5982-077 Bathroom Fixtures-Two Lights
656474
P5982-077 Bathroom Fixtures-Two Lights 656474
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.25 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 50 Finish: Chrome Weight: 3.96 Product Name: Two Light Bath UPC: 844349009764 Category: Bath Glass: Silk Screen Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 6.25
Extension: 4
Bulb
Type: Xenon
Qty: 2
Wattage: 50
Finish: Chrome
Weight: 3.96
Product Name: Two Light Bath
UPC: 844349009764
Category: Bath
Glass: Silk Screen
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656474
Product Name P5982-077 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details