Capital Lighting, Inc. N6392-AN Semi-Flush Mts.-Bowl Style 656429

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Semi Flush UPC: 840254024335 Category: Semi-flush Glass: Antique White Alabaster Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Semi Flush UPC: 840254024335 Category: Semi-flush Glass: Antique White Alabaster Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6392-AN Semi-Flush Mts.-Bowl Style - 656429 - Capital Lighting, Inc.
Columbus, OH, USA
N6392-AN Semi-Flush Mts.-Bowl Style
656429
N6392-AN Semi-Flush Mts.-Bowl Style 656429
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Semi Flush UPC: 840254024335 Category: Semi-flush Glass: Antique White Alabaster Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Semi Flush
UPC: 840254024335
Category: Semi-flush
Glass: Antique White Alabaster
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656429
Product Name N6392-AN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details