Capital Lighting, Inc. SPH8701PN Sconces-Single Glass 656425

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 611728166307 Category: Wall Sconce Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 611728166307 Category: Wall Sconce Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SPH8701PN Sconces-Single Glass - 656425 - Capital Lighting, Inc.
Columbus, OH, USA
SPH8701PN Sconces-Single Glass
656425
SPH8701PN Sconces-Single Glass 656425
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 611728166307 Category: Wall Sconce Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Palladian Bronze
Weight: 4
Product Name: One Light Wall Sconce
UPC: 611728166307
Category: Wall Sconce
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656425
Product Name SPH8701PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details