PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 12.00
Length 12.00
Bulb
Finish: Satin Nickel
Weight: 15.65
Product Name: Marea: Satin Nickel
UPC: 840506056251
Category: Fan-Uni
Safety Listing: Dry
Motor size: 153X25
Manufacturer's Warranty: Lifetime
Electricity Use: 47
Speeds: 3-Speeds
Optional Control: TR33 hand-held remote with wall mount
Reverse Air: Yes
Airflow Efficienty: 3151
Airflow Efficienty: 67
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 656406 |
| Product Name | FP8026SN Fans-Ceiling Fans |