Capital Lighting, Inc. Sconces-Single Candle 656371

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 10 Product Name: One Light Sconce UPC: 633779011771 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 10 Product Name: One Light Sconce UPC: 633779011771 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 656371 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
656371
Sconces-Single Candle 656371
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 10 Product Name: One Light Sconce UPC: 633779011771 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Length 12.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Pewter
Weight: 10
Product Name: One Light Sconce
UPC: 633779011771
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656371
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details