Capital Lighting, Inc. Sconces-Single Candle 656341

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Length 13.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 3 Product Name: One Light Sconce UPC: 633779015120 Category: Sconce Glass: Silk Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Length 13.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 3 Product Name: One Light Sconce UPC: 633779015120 Category: Sconce Glass: Silk Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 656341 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
656341
Sconces-Single Candle 656341
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Length 13.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 3 Product Name: One Light Sconce UPC: 633779015120 Category: Sconce Glass: Silk Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Length 13.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Brass
Weight: 3
Product Name: One Light Sconce
UPC: 633779015120
Category: Sconce
Glass: Silk
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656341
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details