Capital Lighting, Inc. 60-4608 Mini Pendants-Rod 654684

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 49.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Prairie Bronze Product Name: One Light Mini Pendant UPC: 045923646089 Category: Mini Pendants Glass: Amaretto
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 49.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Prairie Bronze Product Name: One Light Mini Pendant UPC: 045923646089 Category: Mini Pendants Glass: Amaretto

Suppliers

Company
Product
Description
Supplier Links
60-4608 Mini Pendants-Rod - 654684 - Capital Lighting, Inc.
Columbus, OH, USA
60-4608 Mini Pendants-Rod
654684
60-4608 Mini Pendants-Rod 654684
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 49.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Prairie Bronze Product Name: One Light Mini Pendant UPC: 045923646089 Category: Mini Pendants Glass: Amaretto

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 49.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Prairie Bronze
Product Name: One Light Mini Pendant
UPC: 045923646089
Category: Mini Pendants
Glass: Amaretto

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654684
Product Name 60-4608 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details