Capital Lighting, Inc. 60-4611 Flush Mounts-Drum Shades 654683

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Prairie Bronze Product Name: Two Light Flush Fixture UPC: 045923646119 Category: Flush Fixture Glass: Amaretto
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Prairie Bronze Product Name: Two Light Flush Fixture UPC: 045923646119 Category: Flush Fixture Glass: Amaretto

Suppliers

Company
Product
Description
Supplier Links
60-4611 Flush Mounts-Drum Shades - 654683 - Capital Lighting, Inc.
Columbus, OH, USA
60-4611 Flush Mounts-Drum Shades
654683
60-4611 Flush Mounts-Drum Shades 654683
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Prairie Bronze Product Name: Two Light Flush Fixture UPC: 045923646119 Category: Flush Fixture Glass: Amaretto

PRODUCT DETAILS / SPECS
Width/Dia: 15.37
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Prairie Bronze
Product Name: Two Light Flush Fixture
UPC: 045923646119
Category: Flush Fixture
Glass: Amaretto

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654683
Product Name 60-4611 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details